Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Delta Electronics PM05S025A
PM05S025A
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 2.5V 1W
Manufacturer:
Delta Electronics
Datasheet:
PM05S025A Datasheet
History Price: $6.5281
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PM05S025A vs PM05S033A
Part No
PM05S025A
PM05S033A
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Delta Electronics
Delta Electronics
Series
PM05S
PM05S
Packaging
Tube
Tube
Status
Active
Active
Type
Linear Regulator Replacement
Linear Regulator Replacement
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
4.75V
Voltage - Input (Max)
32V
32V
Voltage - Output 1
2.5V
3.3V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
500mA
500mA
Power (Watts)
1 W
2 W
Voltage - Isolation
-
-
Applications
ITE (Commercial)
ITE (Commercial)
Features
OCP, OTP, SCP
OCP, OTP, SCP
Operating Temperature
-40℃ ~ 90℃
-40℃ ~ 90℃
Efficiency
0.87
0.91
Mounting Type
Through Hole
Through Hole
Package / Case
3-SIP Module
3-SIP Module