PM05S065A
PM05S065A
Active
Description:  DC DC CONVERTER 6.5V 3W
Manufacturer:  Delta Electronics
Datasheet:   PM05S065A Datasheet
History Price: $7.37
In Stock: 32000
PM05S065A vs PM05S033A
Series
PM05S
PM05S
Packaging
Tube
Tube
Status
Active
Active
Type
Linear Regulator Replacement
Linear Regulator Replacement
Number of Outputs
1
1
Voltage - Input (Min)
8V
4.75V
Voltage - Input (Max)
32V
32V
Voltage - Output 1
6.5V
3.3V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
500mA
500mA
Power (Watts)
3 W
2 W
Voltage - Isolation
-
-
Applications
ITE (Commercial)
ITE (Commercial)
Features
OCP, OTP, SCP
OCP, OTP, SCP
Operating Temperature
-40℃ ~ 90℃
-40℃ ~ 90℃
Efficiency
0.95
0.91
Mounting Type
Through Hole
Through Hole
Package / Case
3-SIP Module
3-SIP Module