PT5021N
PT5021N
Obsolete
Description:  DC DC CONVERTER -3.3V 1A
Manufacturer:  Texas Instruments
Datasheet:   PT5021N Datasheet
History Price: Obsolete
In Stock: 24000
PT5021N vs PT5541C
Part No
Series
PT5020
Excalibur? PT5540 (12W)
Packaging
Tray
Tray,Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
4.5V
Voltage - Input (Max)
7V
9V
Voltage - Output 1
-3.3V
12V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1A
1A
Current - Output (Max)
-
ITE (Commercial)
Power (Watts)
-
UVLO
Voltage - Isolation
ITE (Commercial)
-40℃ ~ 85℃
Applications
-
0.84
Features
-20℃ ~ 85℃
Surface Mount
Operating Temperature
0.75
3-SMD Module
Efficiency
Through Hole
-
Mounting Type
3-SIP Module
-
Package / Case
-
-