PT5022A
PT5022A
Obsolete
Description:  DC DC CONVERTER -5V
Manufacturer:  Texas Instruments
Datasheet:   PT5022A Datasheet
History Price: $11.06
In Stock: 40400
PT5022A vs PT5806N
Part No
Series
PT5020
Excalibur? PT5800
Packaging
Tray,Tray
Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
4.5V
Voltage - Input (Max)
7V
5.5V
Voltage - Output 1
-5V
1V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1A
18A
Current - Output (Max)
-
ITE (Commercial)
Power (Watts)
-
-
Voltage - Isolation
ITE (Commercial)
-40℃ ~ 85℃
Applications
-
0.84
Features
-20℃ ~ 85℃
Through Hole
Operating Temperature
0.75
18-SIP Module
Efficiency
Through Hole, Right Angle
-
Mounting Type
3-SIP Module
-
Package / Case
-
-