PT5022C
PT5022C
Obsolete
Description:  DC DC CONVERTER -5V
Manufacturer:  Texas Instruments
Datasheet:   PT5022C Datasheet
History Price: Obsolete
In Stock: 6800
PT5022C vs PT5824C
Part No
Series
PT5020
Excalibur? PT5820
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
10.8V
Voltage - Input (Max)
7V
13.2V
Voltage - Output 1
-5V
1.5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1A
16A
Current - Output (Max)
-
ITE (Commercial)
Power (Watts)
-
Remote On/Off, OCP, OTP, SCP
Voltage - Isolation
ITE (Commercial)
-40℃ ~ 85℃
Applications
-
0.82
Features
-20℃ ~ 85℃
Surface Mount
Operating Temperature
0.75
18-SMD Module
Efficiency
Surface Mount
2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm)
Mounting Type
3-SMD Module
-
Package / Case
-
-