Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Texas Instruments PT5022H
PT5022H
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER -5V 1A
Manufacturer:
Texas Instruments
Datasheet:
PT5022H Datasheet
History Price: $11.56
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PT5022H vs PT5804N
Part No
PT5022H
PT5804N
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Texas Instruments
Texas Instruments
Series
PT5020
Excalibur? PT5800
Packaging
Tray,Tray
Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
4.5V
Voltage - Input (Max)
7V
5.5V
Voltage - Output 1
-5V
1.5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1A
18A
Current - Output (Max)
-
ITE (Commercial)
Power (Watts)
-
-
Voltage - Isolation
ITE (Commercial)
-40℃ ~ 85℃
Applications
-
0.88
Features
-20℃ ~ 85℃
Through Hole
Operating Temperature
0.75
18-SIP Module
Efficiency
Through Hole
-
Mounting Type
3-SIP Module
-
Package / Case
-
-