Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Texas Instruments PT5023N
PT5023N
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER -9V .6A
Manufacturer:
Texas Instruments
Datasheet:
PT5023N Datasheet
History Price: Obsolete
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PT5023N vs PT5806A
Part No
PT5023N
PT5806A
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Texas Instruments
Texas Instruments
Series
PT5020
Excalibur? PT5800
Packaging
Tray
Tray,Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
4.5V
Voltage - Input (Max)
7V
5.5V
Voltage - Output 1
-9V
1V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
600mA
18A
Current - Output (Max)
-
ITE (Commercial)
Power (Watts)
-
-
Voltage - Isolation
ITE (Commercial)
-40℃ ~ 85℃
Applications
-
0.84
Features
-20℃ ~ 85℃
Through Hole, Right Angle
Operating Temperature
0.75
18-SIP Module
Efficiency
Through Hole
-
Mounting Type
3-SIP Module
-
Package / Case
-
-