PT5521C
PT5521C
Obsolete
Description:  DC DC CONVERTER 3.3V 1.5A
Manufacturer:  Texas Instruments
Datasheet:   PT5521C Datasheet
History Price: $15.01
In Stock: 32400
PT5521C vs PT5541C
Part No
Series
Excalibur? PT5520
Excalibur? PT5540 (12W)
Packaging
Tray,Tray
Tray,Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
5.5V
9V
Voltage - Output 1
3.3V
12V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1.5A
1A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
-
UVLO
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.89
0.84
Features
Surface Mount
Surface Mount
Operating Temperature
5-SMD Module
3-SMD Module
Efficiency
-
-
Mounting Type
-
-
Package / Case
-
-