PT5522N
PT5522N
Obsolete
Description:  DC DC CONVERTER 2.5V 1.5A
Manufacturer:  Texas Instruments
Datasheet:   PT5522N Datasheet
History Price: $13.04
In Stock: 15200
PT5522N vs PT5523A
Part No
Series
Excalibur? PT5520
Excalibur? PT5520
Packaging
Tray,Tray
Tray,Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
3.1V
3.1V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output 1
2.5V
2V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1.5A
1.5A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
-
-
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.86
0.84
Features
Through Hole
Through Hole, Right Angle
Operating Temperature
5-SIP Module
5-SIP Module
Efficiency
-
-
Mounting Type
-
-
Package / Case
-
-