PT5523A
PT5523A
Obsolete
Description:  DC DC CONVERTER 2V 1.5A
Manufacturer:  Texas Instruments
Datasheet:   PT5523A Datasheet
History Price: $15.01
In Stock: 31600
PT5523A vs PT5804N
Part No
Series
Excalibur? PT5520
Excalibur? PT5800
Packaging
Tray,Tray
Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
3.1V
4.5V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output 1
2V
1.5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1.5A
18A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
-
-
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.84
0.88
Features
Through Hole, Right Angle
Through Hole
Operating Temperature
5-SIP Module
18-SIP Module
Efficiency
-
-
Mounting Type
-
-
Package / Case
-
-