Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Texas Instruments PT5524A
PT5524A
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 1.8V 1.5A
Manufacturer:
Texas Instruments
Datasheet:
PT5524A Datasheet
History Price: $15.01
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PT5524A vs PT5523A
Part No
PT5524A
PT5523A
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur? PT5520
Excalibur? PT5520
Packaging
Tray
Tray,Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
3.1V
3.1V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output 1
1.8V
2V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1.5A
1.5A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
-
-
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.83
0.84
Features
Through Hole, Right Angle
Through Hole, Right Angle
Operating Temperature
5-SIP Module
5-SIP Module
Efficiency
-
-
Mounting Type
-
-
Package / Case
-
-