PT5527A
PT5527A
Obsolete
Description:  DC DC CONVERTER 1V 1.5A
Manufacturer:  Texas Instruments
Datasheet:   PT5527A Datasheet
History Price: $18.76
In Stock: 46400
PT5527A vs PT5544C
Part No
Series
Excalibur? PT5520
Excalibur? PT5540 (12W)
Packaging
Tray,Tray
Tray,Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
3.1V
4.5V
Voltage - Input (Max)
5.5V
7V
Voltage - Output 1
1V
8V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1.5A
1.75A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
-
UVLO
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.76
0.86
Features
Through Hole, Right Angle
Surface Mount
Operating Temperature
5-SIP Module
3-SMD Module
Efficiency
-
-
Mounting Type
-
-
Package / Case
-
-