PT5541C
PT5541C
Obsolete
Description:  DC DC CONVERTER 12V 1A
Manufacturer:  Texas Instruments
Datasheet:   PT5541C Datasheet
History Price: $11.06
In Stock: 29200
PT5541C vs PT5507C
Part No
Series
Excalibur? PT5540 (12W)
Excalibur? PT5500
Packaging
Tray,Tray
Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
3.1V
Voltage - Input (Max)
9V
5.5V
Voltage - Output 1
12V
1V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1A
3A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
UVLO
-
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.84
0.76
Features
Surface Mount
Surface Mount
Operating Temperature
3-SMD Module
5-SMD Module
Efficiency
-
-
Mounting Type
-
-
Package / Case
-
-