Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Texas Instruments PT5541N
PT5541N
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 12V 1A
Manufacturer:
Texas Instruments
Datasheet:
PT5541N Datasheet
History Price: $14.42
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PT5541N vs PT5541A
Part No
PT5541N
PT5541A
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur? PT5540 (12W)
Excalibur? PT5540 (12W)
Packaging
Tray,Tray
Tray,Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
9V
9V
Voltage - Output 1
12V
12V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1A
1A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
UVLO
UVLO
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.84
0.84
Features
Through Hole
Through Hole, Right Angle
Operating Temperature
3-SIP Module
3-SIP Module
Efficiency
-
-
Mounting Type
-
-
Package / Case
-
-