PT5545N
PT5545N
Obsolete
Description:  DC DC CONVERTER 9V 1.5A
Manufacturer:  Texas Instruments
Datasheet:   PT5545N Datasheet
History Price: $14.42
In Stock: 44800
PT5545N vs PT5524A
Part No
Series
Excalibur? PT5540 (12W)
Excalibur? PT5520
Packaging
Tray,Tray
Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
3.1V
Voltage - Input (Max)
8V
5.5V
Voltage - Output 1
9V
1.8V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1.5A
1.5A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
UVLO
-
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.86
0.83
Features
Through Hole
Through Hole, Right Angle
Operating Temperature
3-SIP Module
5-SIP Module
Efficiency
-
-
Mounting Type
-
-
Package / Case
-
-