Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Texas Instruments PT5545N
PT5545N
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 9V 1.5A
Manufacturer:
Texas Instruments
Datasheet:
PT5545N Datasheet
History Price: $14.42
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PT5545N vs PT5827C
Part No
PT5545N
PT5827C
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur? PT5540 (12W)
Excalibur? PT5820
Packaging
Tray,Tray
Tray,Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
10.8V
Voltage - Input (Max)
8V
13.2V
Voltage - Output 1
9V
5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
1.5A
16A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
UVLO
Remote On/Off, OCP, OTP, SCP
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.86
0.93
Features
Through Hole
Surface Mount
Operating Temperature
3-SIP Module
18-SMD Module
Efficiency
-
2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm)
Mounting Type
-
-
Package / Case
-
-