Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Texas Instruments PT5801C
PT5801C
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 3.3V
Manufacturer:
Texas Instruments
Datasheet:
PT5801C Datasheet
History Price: Obsolete
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PT5801C vs PT5521A
Part No
PT5801C
PT5521A
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur? PT5800
Excalibur? PT5520
Packaging
Tray
Tray,Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output 1
3.3V
3.3V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
18A
1.5A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
OCP, OTP
-
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.94
0.89
Features
Surface Mount
Through Hole, Right Angle
Operating Temperature
18-SMD Module
5-SIP Module
Efficiency
2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm)
-
Mounting Type
-
-
Package / Case
-
-