PT5801C
PT5801C
Obsolete
Description:  DC DC CONVERTER 3.3V
Manufacturer:  Texas Instruments
Datasheet:   PT5801C Datasheet
History Price: Obsolete
In Stock: 11200
PT5801C vs PT5806N
Part No
Series
Excalibur? PT5800
Excalibur? PT5800
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output 1
3.3V
1V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
18A
18A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
OCP, OTP
-
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.94
0.84
Features
Surface Mount
Through Hole
Operating Temperature
18-SMD Module
18-SIP Module
Efficiency
2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm)
-
Mounting Type
-
-
Package / Case
-
-