PT5805N
PT5805N
Obsolete
Description:  DC DC CONVERTER 1.2V 18A
Manufacturer:  Texas Instruments
Datasheet:   PT5805N Datasheet
History Price: $26.25
In Stock: 9600
PT5805N vs PT5827A
Part No
Series
Excalibur? PT5800
Excalibur? PT5820
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
10.8V
Voltage - Input (Max)
5.5V
13.2V
Voltage - Output 1
1.2V
5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
18A
16A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
-
-
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.86
0.93
Features
Through Hole
Through Hole, Right Angle
Operating Temperature
18-SIP Module
18-SIP Module
Efficiency
-
-
Mounting Type
-
-
Package / Case
-
-