PT5806N
PT5806N
Obsolete
Description:  DC DC CONVERTER 1V 18A
Manufacturer:  Texas Instruments
Datasheet:   PT5806N Datasheet
History Price: $26.25
In Stock: 42400
PT5806N vs PT5526N
Part No
Series
Excalibur? PT5800
Excalibur? PT5520
Packaging
Tray
Tray,Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
3.1V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output 1
1V
1.2V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
18A
1.5A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
-
-
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.84
0.79
Features
Through Hole
Through Hole
Operating Temperature
18-SIP Module
5-SIP Module
Efficiency
-
-
Mounting Type
-
-
Package / Case
-
-