PT5822N
PT5822N
Obsolete
Description:  DC DC CONVERTER 2.5V 16A
Manufacturer:  Texas Instruments
Datasheet:   PT5822N Datasheet
History Price: $26.25
In Stock: 40800
PT5822N vs PT5541C
Part No
Series
Excalibur? PT5820
Excalibur? PT5540 (12W)
Packaging
Tray
Tray,Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
10.8V
4.5V
Voltage - Input (Max)
13.2V
9V
Voltage - Output 1
2.5V
12V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
16A
1A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
-
UVLO
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.88
0.84
Features
Through Hole
Surface Mount
Operating Temperature
18-SIP Module
3-SMD Module
Efficiency
-
-
Mounting Type
-
-
Package / Case
-
-