PT5824A
PT5824A
Obsolete
Description:  DC DC CONVERTER 1.5V 16A
Manufacturer:  Texas Instruments
Datasheet:   PT5824A Datasheet
History Price: $26.25
In Stock: 7200
PT5824A vs PT5545N
Part No
Series
Excalibur? PT5820
Excalibur? PT5540 (12W)
Packaging
Tray
Tray,Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
10.8V
4.5V
Voltage - Input (Max)
13.2V
8V
Voltage - Output 1
1.5V
9V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
16A
1.5A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
-
UVLO
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.82
0.86
Features
Through Hole, Right Angle
Through Hole
Operating Temperature
18-SIP Module
3-SIP Module
Efficiency
-
-
Mounting Type
-
-
Package / Case
-
-