Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Texas Instruments PT5824C
PT5824C
Obsolete
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 1.5V
Manufacturer:
Texas Instruments
Datasheet:
PT5824C Datasheet
History Price: Obsolete
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PT5824C vs PT5813C
Part No
PT5824C
PT5813C
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Texas Instruments
Texas Instruments
Series
Excalibur? PT5820
Excalibur? PT5810
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
10.8V
2.95V
Voltage - Input (Max)
13.2V
3.65V
Voltage - Output 1
1.5V
1.8V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
16A
20A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
Remote On/Off, OCP, OTP, SCP
Remote On/Off, OCP, OTP, SCP
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.82
0.9
Features
Surface Mount
Surface Mount
Operating Temperature
18-SMD Module
18-SMD Module
Efficiency
2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm)
2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm)
Mounting Type
-
-
Package / Case
-
-