PT5827A
PT5827A
Obsolete
Description:  DC DC CONVERTER 5V 16A
Manufacturer:  Texas Instruments
Datasheet:   PT5827A Datasheet
History Price: $34.14
In Stock: 22800
PT5827A vs PT5801C
Part No
Series
Excalibur? PT5820
Excalibur? PT5800
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
10.8V
4.5V
Voltage - Input (Max)
13.2V
5.5V
Voltage - Output 1
5V
3.3V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
16A
18A
Current - Output (Max)
ITE (Commercial)
ITE (Commercial)
Power (Watts)
-
OCP, OTP
Voltage - Isolation
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
0.93
0.94
Features
Through Hole, Right Angle
Surface Mount
Operating Temperature
18-SIP Module
18-SMD Module
Efficiency
-
2.00" L x 1.19" W x 0.31" H (50.8mm x 30.2mm x 7.9mm)
Mounting Type
-
-
Package / Case
-
-