TEC 2-0910
TEC 2-0910
Active
Description:  DC DC CONVERTER 3.3V 1.7W
Manufacturer:  Traco Power
Datasheet:   TEC 2-0910 Datasheet
History Price: $10.9
In Stock: 17600
TEC 2-0910 vs TEC 3-1221
Manufacturer
Series
TEC 2 (2W)
TEC 3 (3W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
2
Voltage - Input (Min)
4.5V
9V
Voltage - Input (Max)
13.2V
18V
Voltage - Output 1
3.3V
5V
Voltage - Output 2
-
-5V
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
500mA
300mA, 300mA
Power (Watts)
1.7 W
3 W
Voltage - Isolation
1.6 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Remote On/Off, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 95℃ (With Derating)
-40℃ ~ 90℃ (With Derating)
Efficiency
0.78
0.81
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module, 7 Leads
8-SIP Module, 7 Leads