TMR 0510
TMR 0510
Active
Description:  DC DC CONVERTER 3.3V 1.7W
Manufacturer:  Traco Power
Datasheet:   TMR 0510 Datasheet
History Price: $16.09
In Stock: 2380
TMR 0510 vs TMR 9-2412WI
Manufacturer
Series
TMR 2 (2W)
TMR 9WI (9W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
9V
Voltage - Input (Max)
9V
36V
Voltage - Output 1
3.3V
12V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
500mA
750mA
Power (Watts)
1.7 W
9 W
Voltage - Isolation
1.5 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Remote On/Off, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃ (With Derating)
Efficiency
0.76
0.88
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module, 7 Leads
8-SIP Module, 6 Leads