Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Traco Power TMR 0521
TMR 0521
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER +/-5V 2W
Manufacturer:
Traco Power
Datasheet:
TMR 0521 Datasheet
History Price: $16.91
In Stock: 29360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TMR 0521 vs TMR 9-2412WI
Part No
TMR 0521
TMR 9-2412WI
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Traco Power
Series
TMR 2 (2W)
TMR 9WI (9W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
1
Voltage - Input (Min)
4.5V
9V
Voltage - Input (Max)
9V
36V
Voltage - Output 1
5V
12V
Voltage - Output 2
-5V
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
200mA, 200mA
750mA
Power (Watts)
2 W
9 W
Voltage - Isolation
1.5 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Remote On/Off, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃ (With Derating)
Efficiency
0.79
0.88
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module, 7 Leads
8-SIP Module, 6 Leads