TMR 0522
TMR 0522
Active
Description:  DC DC CONVERTER +/-12V 2W
Manufacturer:  Traco Power
Datasheet:   TMR 0522 Datasheet
History Price: $16.91
In Stock: 5020
TMR 0522 vs TMR 9-2421WI
Manufacturer
Series
TMR 2 (2W)
TMR 9WI (9W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
2
Voltage - Input (Min)
4.5V
9V
Voltage - Input (Max)
9V
36V
Voltage - Output 1
12V
5V
Voltage - Output 2
-12V
-5V
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
85mA, 85mA
800mA, 800mA
Power (Watts)
2 W
8 W
Voltage - Isolation
1.5 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Remote On/Off, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃ (With Derating)
Efficiency
0.82
0.86
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module, 7 Leads
8-SIP Module, 6 Leads