TMR 0523
TMR 0523
Active
Description:  DC DC CONVERTER +/-15V 2W
Manufacturer:  Traco Power
Datasheet:   TMR 0523 Datasheet
History Price: $16.91
In Stock: 30680
TMR 0523 vs TMR 6-7213WIR
Manufacturer
Series
TMR 2 (2W)
TMR 6WIR (6W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
1
Voltage - Input (Min)
4.5V
43V
Voltage - Input (Max)
9V
160V
Voltage - Output 1
15V
15V
Voltage - Output 2
-15V
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
65mA, 65mA
400mA
Power (Watts)
2 W
6 W
Voltage - Isolation
1.5 kV
3 kV
Applications
ITE (Commercial)
ITE (Commercial), Railway
Features
Remote On/Off, SCP
Remote On/Off, OCP, SCP
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃ (With Derating)
Efficiency
0.81
0.86
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module, 7 Leads
8-SIP Module