TMR 1-0511SM
TMR 1-0511SM
Active
Description:  DC DC CONVERTER 5V 1W
Manufacturer:  Traco Power
History Price: $14.59
In Stock: 32000
TMR 1-0511SM vs TMR 6-7213WIR
Manufacturer
Series
TMR 1SM (1W)
TMR 6WIR (6W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
43V
Voltage - Input (Max)
9V
160V
Voltage - Output 1
5V
15V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
200mA
400mA
Power (Watts)
1 W
6 W
Voltage - Isolation
1.5 kV
3 kV
Applications
ITE (Commercial)
ITE (Commercial), Railway
Features
Remote On/Off, OCP, SCP
Remote On/Off, OCP, SCP
Operating Temperature
-40℃ ~ 82℃ (With Derating)
-40℃ ~ 80℃ (With Derating)
Efficiency
0.78
0.86
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SMD Module, 7 Leads
8-SIP Module