Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Traco Power TMR 1-0512SM
TMR 1-0512SM
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 12V 1W
Manufacturer:
Traco Power
Datasheet:
TMR 1-0512SM Datasheet
History Price: $14.59
In Stock: 33320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TMR 1-0512SM vs TMR 9-4813WI
Part No
TMR 1-0512SM
TMR 9-4813WI
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Traco Power
Series
TMR 1SM (1W)
TMR 9WI (9W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
18V
Voltage - Input (Max)
9V
75V
Voltage - Output 1
12V
15V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
83mA
600mA
Power (Watts)
1 W
9 W
Voltage - Isolation
1.5 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Remote On/Off, OCP, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 82℃ (With Derating)
-40℃ ~ 85℃ (With Derating)
Efficiency
0.79
0.89
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SMD Module, 7 Leads
8-SIP Module, 6 Leads