Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Traco Power TMR 1-0522
TMR 1-0522
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER +/-12V 1W
Manufacturer:
Traco Power
Datasheet:
TMR 1-0522 Datasheet
History Price: $11.25
In Stock: 35960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TMR 1-0522 vs TMR 6-4822
Part No
TMR 1-0522
TMR 6-4822
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Traco Power
Series
TMR 1 (1W)
TMR 6 (6W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
2
Voltage - Input (Min)
4.5V
36V
Voltage - Input (Max)
9V
75V
Voltage - Output 1
12V
12V
Voltage - Output 2
-12V
-12V
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
42mA, 42mA
250mA, 250mA
Power (Watts)
1 W
6 W
Voltage - Isolation
1.5 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
OCP, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 65℃
Efficiency
0.77
0.84
Mounting Type
Through Hole
Through Hole
Package / Case
6-SIP Module, 5 Leads
8-SIP Module, 7 Leads