TMR 1-0522
TMR 1-0522
Active
Description:  DC DC CONVERTER +/-12V 1W
Manufacturer:  Traco Power
Datasheet:   TMR 1-0522 Datasheet
History Price: $11.25
In Stock: 35960
TMR 1-0522 vs TMR 9-2412
Manufacturer
Series
TMR 1 (1W)
TMR 9 (9W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
1
Voltage - Input (Min)
4.5V
18V
Voltage - Input (Max)
9V
36V
Voltage - Output 1
12V
12V
Voltage - Output 2
-12V
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
42mA, 42mA
750mA
Power (Watts)
1 W
9 W
Voltage - Isolation
1.5 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
OCP, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃ (With Derating)
Efficiency
0.77
0.89
Mounting Type
Through Hole
Through Hole
Package / Case
6-SIP Module, 5 Leads
8-SIP Module, 6 Leads