Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Traco Power TMR 1-1212
TMR 1-1212
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 12V 996MW
Manufacturer:
Traco Power
Datasheet:
TMR 1-1212 Datasheet
History Price: $10.14
In Stock: 39920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TMR 1-1212 vs TMR 6-7213WIR
Part No
TMR 1-1212
TMR 6-7213WIR
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Traco Power
Series
TMR 1 (1W)
TMR 6WIR (6W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
9V
43V
Voltage - Input (Max)
18V
160V
Voltage - Output 1
12V
15V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
83mA
400mA
Power (Watts)
996 mW
6 W
Voltage - Isolation
1.5 kV
3 kV
Applications
ITE (Commercial)
ITE (Commercial), Railway
Features
OCP, SCP
Remote On/Off, OCP, SCP
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃ (With Derating)
Efficiency
0.77
0.86
Mounting Type
Through Hole
Through Hole
Package / Case
6-SIP Module, 4 Leads
8-SIP Module