TMR 1-1212
TMR 1-1212
Active
Description:  DC DC CONVERTER 12V 996MW
Manufacturer:  Traco Power
Datasheet:   TMR 1-1212 Datasheet
History Price: $10.14
In Stock: 39920
TMR 1-1212 vs TMR 9-4811WI
Manufacturer
Series
TMR 1 (1W)
TMR 9WI (9W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
9V
18V
Voltage - Input (Max)
18V
75V
Voltage - Output 1
12V
5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
83mA
1.6A
Power (Watts)
996 mW
8 W
Voltage - Isolation
1.5 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
OCP, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃ (With Derating)
Efficiency
0.77
0.85
Mounting Type
Through Hole
Through Hole
Package / Case
6-SIP Module, 4 Leads
8-SIP Module, 6 Leads