TMR 9-1210
TMR 9-1210
Active
Description:  DC DC CONVERTER 3.3V 6.6W
Manufacturer:  Traco Power
Datasheet:   TMR 9-1210 Datasheet
History Price: $38.19
In Stock: 42780
TMR 9-1210 vs TMR 9-2423
Manufacturer
Series
TMR 9 (9W)
TMR 9 (9W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
2
Voltage - Input (Min)
9V
18V
Voltage - Input (Max)
18V
36V
Voltage - Output 1
3.3V
15V
Voltage - Output 2
-
-15V
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
2A
300mA, 300mA
Power (Watts)
6.6 W
9 W
Voltage - Isolation
1.6 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Remote On/Off, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-40℃ ~ 85℃ (With Derating)
Efficiency
0.81
0.87
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module, 6 Leads
8-SIP Module, 6 Leads