TMR 9-1223
TMR 9-1223
Active
Description:  DC DC CONVERTER +/-15V 9W
Manufacturer:  Traco Power
Datasheet:   TMR 9-1223 Datasheet
History Price: $40.63
In Stock: 48060
TMR 9-1223 vs TMR 9-1210
Manufacturer
Series
TMR 9 (9W)
TMR 9 (9W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
1
Voltage - Input (Min)
9V
9V
Voltage - Input (Max)
18V
18V
Voltage - Output 1
15V
3.3V
Voltage - Output 2
-15V
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
300mA, 300mA
2A
Power (Watts)
9 W
6.6 W
Voltage - Isolation
1.6 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Remote On/Off, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-40℃ ~ 85℃ (With Derating)
Efficiency
0.89
0.81
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module, 6 Leads
8-SIP Module, 6 Leads