Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Traco Power TMR 9-2410WI
TMR 9-2410WI
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 3.3V 6.6W
Manufacturer:
Traco Power
Datasheet:
TMR 9-2410WI Datasheet
History Price: $42.98
In Stock: 49380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TMR 9-2410WI vs TMR 9-1215
Part No
TMR 9-2410WI
TMR 9-1215
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Traco Power
Series
TMR 9WI (9W)
TMR 9 (9W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
9V
9V
Voltage - Input (Max)
36V
18V
Voltage - Output 1
3.3V
24V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
2A
375mA
Power (Watts)
6.6 W
9 W
Voltage - Isolation
1.6 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Remote On/Off, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-40℃ ~ 85℃ (With Derating)
Efficiency
0.82
0.89
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module, 6 Leads
8-SIP Module, 6 Leads