Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Traco Power TMR 9-2419WI
TMR 9-2419WI
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 9V 9W
Manufacturer:
Traco Power
Datasheet:
TMR 9-2419WI Datasheet
History Price: $42.98
In Stock: 5980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TMR 9-2419WI vs TMR 6-7213WIR
Part No
TMR 9-2419WI
TMR 6-7213WIR
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Traco Power
Traco Power
Series
TMR 9WI (9W)
TMR 6WIR (6W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
9V
43V
Voltage - Input (Max)
36V
160V
Voltage - Output 1
9V
15V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
1A
400mA
Power (Watts)
9 W
6 W
Voltage - Isolation
1.6 kV
3 kV
Applications
ITE (Commercial)
ITE (Commercial), Railway
Features
Remote On/Off, SCP
Remote On/Off, OCP, SCP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-40℃ ~ 80℃ (With Derating)
Efficiency
0.88
0.86
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module, 6 Leads
8-SIP Module