TMR 9-2421
TMR 9-2421
Active
Description:  DC DC CONVERTER +/-5V 8W
Manufacturer:  Traco Power
Datasheet:   TMR 9-2421 Datasheet
History Price: $40.63
In Stock: 31640
TMR 9-2421 vs TMR 9-2423WI
Manufacturer
Series
TMR 9 (9W)
TMR 9WI (9W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
2
2
Voltage - Input (Min)
18V
9V
Voltage - Input (Max)
36V
36V
Voltage - Output 1
5V
15V
Voltage - Output 2
-5V
-15V
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
800mA, 800mA
300mA, 300mA
Power (Watts)
8 W
9 W
Voltage - Isolation
1.6 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Remote On/Off, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-40℃ ~ 85℃ (With Derating)
Efficiency
0.86
0.88
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module, 6 Leads
8-SIP Module, 6 Leads