TMR 9-4810WI
TMR 9-4810WI
Active
Description:  DC DC CONVERTER 3.3V 6.6W
Manufacturer:  Traco Power
History Price: $42.98
In Stock: 11260
TMR 9-4810WI vs TMR 9-2415
Manufacturer
Series
TMR 9WI (9W)
TMR 9 (9W)
Packaging
Tube
Tube
Status
Active
Active
Type
Isolated Module
Isolated Module
Number of Outputs
1
1
Voltage - Input (Min)
18V
18V
Voltage - Input (Max)
75V
36V
Voltage - Output 1
3.3V
24V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
2A
375mA
Power (Watts)
6.6 W
9 W
Voltage - Isolation
1.6 kV
1.6 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
Remote On/Off, SCP
Remote On/Off, SCP
Operating Temperature
-40℃ ~ 85℃ (With Derating)
-40℃ ~ 85℃ (With Derating)
Efficiency
0.82
0.9
Mounting Type
Through Hole
Through Hole
Package / Case
8-SIP Module, 6 Leads
8-SIP Module, 6 Leads