Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Texas Instruments TPS82084SILR
TPS82084SILR
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 0.8-6V
Manufacturer:
Texas Instruments
Datasheet:
TPS82084SILR Datasheet
History Price: $3.4
In Stock: 4480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS82084SILR vs TPSM84A21MOJT
Part No
TPS82084SILR
TPSM84A21MOJT
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Texas Instruments
Texas Instruments
Series
MicroSip?
SWIFT?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
8V
Voltage - Input (Max)
6V
14V
Voltage - Output 1
0.8 ~ 6V
0.55 ~ 1.35V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
2A
10A
Power (Watts)
-
ITE (Commercial)
Voltage - Isolation
-
OCP, UVLO
Applications
ITE (Commercial)
-40℃ ~ 85℃
Features
Adjustable Output
0.865
Operating Temperature
-40℃ ~ 125℃
Surface Mount
Efficiency
-
20-QFN Exposed Pad Module
Mounting Type
Surface Mount
0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm)
Package / Case
8-LDFN Exposed Pad
20-QFM (9x15)