☰
TPS82140SILR
TPS82140SILR
Active
Description:  DC DC CONVERTER 0.9-6V
Manufacturer:  Texas Instruments
History Price: $4.1
In Stock: 23520
TPS82140SILR vs TPSM82912RDUR
Series
MicroSip?
TPSM
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Active
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
17V
17V
Voltage - Output 1
0.9 ~ 6V
0.8 ~ 5.5V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
2A
2A
Power (Watts)
-
ITE (Commercial)
Voltage - Isolation
-
Adjustable Output
Applications
ITE (Commercial)
-40℃ ~ 125℃
Features
OTP
-
Operating Temperature
-40℃ ~ 125℃ (With Derating)
Surface Mount
Efficiency
-
28-PowerQFN Module
Mounting Type
Surface Mount
0.22" L x 0.18" W x 0.07" H (5.5mm x 4.5mm x 1.8mm)
Package / Case
8-LDFN Exposed Pad, Module
28-B0QFN (4.5x5.5)