Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Voltage - Input (Min)
3V
4.5V
Voltage - Input (Max)
17V
28V
Voltage - Output 1
0.9 ~ 6V
1.2 ~ 6V
Current - Output (Max)
2A
2.5A
Power (Watts)
-
ITE (Commercial)
Voltage - Isolation
-
Adjustable Output, Remote On/Off
Applications
ITE (Commercial)
-40℃ ~ 85℃ (With Derating)
Operating Temperature
-40℃ ~ 125℃ (With Derating)
Surface Mount
Mounting Type
Surface Mount
0.18" L x 0.16" W x 0.08" H (4.5mm x 4.0mm x 2.1mm)
Package / Case
8-LDFN Exposed Pad, Module
9-QFN-FCMOD (4.5x4)