Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Texas Instruments TPSM63603SRDHR
TPSM63603SRDHR
Active
Board Mount - DC/DC Converters
Description:
HIGH-DENSITY, 3-V TO 36-V INPUT,
Manufacturer:
Texas Instruments
Datasheet:
TPSM63603SRDHR Datasheet
History Price: $4.72609
In Stock: 6720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPSM63603SRDHR vs TPSM84624MOLR
Part No
TPSM63603SRDHR
TPSM84624MOLR
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Texas Instruments
Texas Instruments
Series
TPSM
TPSM
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Number of Outputs
1
1
Voltage - Input (Min)
3V
4.5V
Voltage - Input (Max)
36V
17V
Voltage - Output 1
1 ~ 16V
0.6 ~ 10V
Voltage - Output 2
-
-
Voltage - Output 3
-
-
Voltage - Output 4
-
-
Current - Output (Max)
3A
6A
Power (Watts)
ITE (Commercial)
ITE (Commercial)
Voltage - Isolation
Adjustable Output, Remote On/Off
OCP, OTP, UVLO
Applications
-40℃ ~ 125℃
-40℃ ~ 105℃
Features
0.941
0.94
Operating Temperature
Surface Mount
Surface Mount
Efficiency
30-PowerQFN Module
24-SMD Module
Mounting Type
0.24" L x 0.16" W x 0.07" H (6.0mm x 4.0mm x 1.8mm)
0.30" L x 0.30" W x 0.21" H (7.5mm x 7.5mm x 5.4mm)
Package / Case
30-B0QFN (4x6)
24-QFM (7.5x7.5)