Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Type
Non-Isolated PoL Module
Non-Isolated PoL Module
Voltage - Input (Min)
3V
8V
Voltage - Input (Max)
36V
14V
Voltage - Output 1
1 ~ 16V
0.55 ~ 1.35V
Current - Output (Max)
3A
10A
Power (Watts)
ITE (Commercial)
ITE (Commercial)
Voltage - Isolation
Adjustable Output, Remote On/Off
OCP, UVLO
Applications
-40℃ ~ 125℃
-40℃ ~ 85℃
Operating Temperature
Surface Mount
Surface Mount
Efficiency
30-PowerQFN Module
20-QFN Exposed Pad Module
Mounting Type
0.24" L x 0.16" W x 0.07" H (6.0mm x 4.0mm x 1.8mm)
0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm)
Package / Case
30-B0QFN (4x6)
20-QFM (9x15)