1-1393100-7
1-1393100-7
Active
Description:  RELAY GEN PURPOSE 4PDT 10A 48V
Manufacturer:  TE Connectivity
Datasheet:   1-1393100-7 Datasheet
History Price: $175.16
In Stock: 0
1-1393100-7 vs 1-1415543-5
Series
KB
RT2, SCHRACK
Packaging
Box
Bulk,Tray
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Coil Voltage
48VDC
110VDC
Contact Form
4PDT (4 Form C)
DPST-NO (2 Form A)
Contact Rating (Current)
10:00:00
8:00:00
Switching Voltage
120VAC - Max
400VAC - Max
Coil Current
-
3.8 mA
Coil Type
Latching, Dual Coil
Non Latching
Features
-
-
Termination Style
Solder Lug
PC Pin
Seal Rating
-
Sealed - Fully
Coil Insulation
-
Class F
Must Operate Voltage
36 VDC
77 VDC
Must Release Voltage
-
11 VDC
Operating Temperature
-
-40℃ ~ 85℃
Contact Material
-
Silver Nickel (AgNi)
Relay Type
-45℃ ~ 85℃
General Purpose
Operate Time
Silver Cadmium Oxide (AgCdO)
8 ms