1-1393768-0
1-1393768-0
Active
Description:  RELAY GEN PURPOSE DPDT 2A 24V
Manufacturer:  TE Connectivity
Datasheet:   1-1393768-0 Datasheet
History Price: $53.57
In Stock: 5000
1-1393768-0 vs 1-1462042-2
Series
R10
IM, AXICOM
Packaging
Box
Tube
Status
Active
Active
Mounting Type
Socketable
Surface Mount
Coil Voltage
24VDC
24VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
120VAC, 30VDC - Max
250VAC, 220VDC - Max
Coil Current
34.3 mA
8.3 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
Gull Wing
Seal Rating
-
Sealed - Hermetically
Coil Insulation
-
-
Must Operate Voltage
18 VDC
18 VDC
Must Release Voltage
-
2.4 VDC
Operate Time
-
3 ms
Release Time
-
3 ms
Operating Temperature
-55℃ ~ 75℃
-40℃ ~ 85℃
Contact Material
Silver (Ag)
Palladium (Pd), Ruthenium (Ru), Gold (Au)