1-1393768-0
1-1393768-0
Active
Description:  RELAY GEN PURPOSE DPDT 2A 24V
Manufacturer:  TE Connectivity
Datasheet:   1-1393768-0 Datasheet
History Price: $53.57
In Stock: 0
1-1393768-0 vs 1-1617050-2
Series
R10
RH, CII
Packaging
Box
Bulk,Bulk
Status
Active
Active
Mounting Type
Socketable
Chassis Mount
Coil Voltage
24VDC
26.5VDC
Contact Form
DPDT (2 Form C)
4PDT (4 Form C)
Contact Rating (Current)
2:00:00
28VDC - Max
Switching Voltage
120VAC, 30VDC - Max
Non Latching
Coil Current
34.3 mA
-
Coil Type
Non Latching
PC Pin
Features
-
-
Termination Style
Plug In
-
Seal Rating
-
13.5 VDC
Coil Insulation
-
2 VDC
Must Operate Voltage
18 VDC
-65℃ ~ 125℃
Must Release Voltage
-
-
Operate Time
-
General Purpose
Release Time
-
2:00:00
Operating Temperature
-55℃ ~ 75℃
8 ms
Contact Material
Silver (Ag)
8 ms