1-1393768-0
1-1393768-0
Active
Description:  RELAY GEN PURPOSE DPDT 2A 24V
Manufacturer:  TE Connectivity
Datasheet:   1-1393768-0 Datasheet
History Price: $53.57
In Stock: 5000
1-1393768-0 vs 1-1617572-0
Series
R10
MSD, CII
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
24VDC
6VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
1:00:00
Switching Voltage
120VAC, 30VDC - Max
115VAC, 28VDC - Max
Coil Current
34.3 mA
Non Latching
Coil Type
Non Latching
Diode
Features
-
PC Pin
Termination Style
Plug In
Sealed - Hermetically
Seal Rating
-
3.4 VDC
Coil Insulation
-
0.28 VDC
Must Operate Voltage
18 VDC
4 ms
Must Release Voltage
-
7.5 ms
Operate Time
-
-65℃ ~ 125℃
Release Time
-
Silver Palladium (AgPd), Gold (Au)
Operating Temperature
-55℃ ~ 75℃
General Purpose
Contact Material
Silver (Ag)
Military